GMW18101

Polyamide 66 - Lubricated, Heat Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 October 2021
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of lubricated nylon, heat stabilized Polyamide 66 (PA66) for injection molding. These resins may be glass fiber reinforced to varying extents. See Table 1 for glass fiber content.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability.

Typical applications include closures and applications involving high wear but are not limited to the following: Brake pedal clips, gears, latches, handles, sliding bearings, sliding plates and valve guides.

Remarks.

The classification into groups is according to the different ranges of glass fiber content.

Document History

GMW18101
October 1, 2021
Polyamide 66 - Lubricated, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement