NEN-EN 45545-2
Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behavior of materials and components
| Organization: | NEN |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1.
The operation and design categories defined in EN 45545-1 are used to establish hazard levels that are used as the basis of a classification system.
For each hazard level, this part specifies the test methods, test conditions and reaction to fire performance requirements.
It is not within the scope of this European Standard to describe measures that ensure the preservation of the vehicles in the event of a fire.
Document History