NEN-EN 13048
Packaging - Flexible aluminium tubes - Internal lacquer film thickness measurement method
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This document specifies methods for the determination of the thickness of the lacquer film applied inside cylindrical and conical aluminium tubes. The methods are a reference. They can also be used as a reference when calibrating other electronic instruments suitable for determining coating weight thickness. It is applicable to aluminium tubes used for packing pharmaceutical, cosmetic, hygiene, food and other domestic products.
NOTE Although not specified in this document there are available suitable automatic film thickness measurement instruments that provide instantaneous results with good accuracy (<1μm).
Document History