NEN-EN 16602-70-61
Space product assurance - High-reliability soldering for surface mount, mixed technology and hand-mounted electrical connections
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | inactive |
| Page Count: | 250 |
| ICS Code (Brazing and soldering): | 25.160.50 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This Standard defines the technical requirements and quality assurance provisions for the manufacture and verification of high-reliability electronic circuits of surface mount, through hole and solderless assemblies.
The Standard defines workmanship requirements, the acceptance and rejection criteria for high-reliability assemblies intended to withstand ground testing conditions including LTS (long term storage) and the environment imposed by space flight.
The mounting and supporting of components, terminals and conductors specified in this standard applies only to assemblies designed to continuously operate over the mission within the temperature limits of -55 °C to +85 °C at solder joint level.
Requirements related to printed circuit boards are contained in ECSS-Q-ST-70-60 and ECSS-Q-ST-70-12.
This Standard does not cover the qualification and acceptance of the EQM and FM equipment with high-reliability electronic circuits of surface mount, through hole and solderless assemblies.
This Standard does not cover verification of thermal properties for component assembly.
This Standard does not cover pressfit connectors.
The qualification and acceptance tests of equipment manufactured in accordance with this Standard are covered by ECSS-E-ST-10-03.
This standard may be tailored for the specific characteristics and constraints of a space project, in accordance with ECSS-S-ST-00.
Document History