GMNA - 9985871

Adhesive, Two-Part, Acrylic, Hardener

active, Most Current
Organization: GMNA
Publication Date: 1 October 2021
Status: active
Page Count: 3
scope:

This specification is for the hardener component, of a two-part adhesive for hem flange bonding. Sheet metal substrates include oily steels (galvanized and cold rolled) and aluminum. The resin component contains glass beads to maintain bondline thickness and minimize adhesive squeeze-out.

Material Description.

The adhesive system is comprised of a resin component; 9985870 and a hardener component; 9985871. The mixture of 9985870 and 9985871 is identified as 9985872.

Symbols.

Not applicable.

Applicability.

The mixture of the resin and the hardener components when mixed in the correct ratio will result in an adhesive that is suitable for bonding the hems of vehicle closures or other hemmed structures.

Remarks.

This system must be capable of being metered, mixed and dispensed with current production equipment. It shall be compatible with production paint systems and cannot be adversely affected by paint oven temperatures reaching 205 °C.

Document History

9985871
October 1, 2021
Adhesive, Two-Part, Acrylic, Hardener
This specification is for the hardener component, of a two-part adhesive for hem flange bonding. Sheet metal substrates include oily steels (galvanized and cold rolled) and aluminum. The resin...
November 1, 2016
Adhesive, Two-Part, Acrylic, Hardener
This specification is for the hardener component, of a two-part adhesive for hem flange bonding. Sheet metal substrates include oily steels (galvanized and cold rolled) and aluminum. The resin...
September 1, 2015
Adhesive, Two-Part, Acrylic, Hardener
A description is not available for this item.
November 1, 1993
Adhesive, Two-Part Acrylic, Hardener
1 SCOPE. This specification covers the hardener component, one part of a two-part adhesive for hem flange bonding. Sheet metal substrates include oily steels (galvanized and cold rolled) and...

References

Advertisement