NEN-ISO/IEC 23091-2

Information technology - Coding-independent code points - Part 2: Video

inactive
Organization: NEN
Publication Date: 1 August 2019
Status: inactive
Page Count: 38
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document defines various code points and fields that establish properties of a video (or still image) representation and are independent of the compression encoding and bit rate. These properties could describe the appropriate interpretation of decoded data or could, similarly, describe the characteristics of such a signal before the signal is compressed by an encoder that is suitable for compressing such an input signal.

Document History

October 1, 2021
Information technology - Coding-independent code points - Part 2: Video
This document defines various code points and fields that establish properties of a video (or still image) representation and are independent of the compression encoding and bit rate. These...
NEN-ISO/IEC 23091-2
August 1, 2019
Information technology - Coding-independent code points - Part 2: Video
This document defines various code points and fields that establish properties of a video (or still image) representation and are independent of the compression encoding and bit rate. These...

References

Advertisement