GMW16622

Thermoplastic Elastomer – A Blend of Polypropylene, EPR, and Elastomer for Paintable Interior Applications

active, Most Current
Organization: GMW
Publication Date: 1 October 2021
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes paintable grades of a blend of polypropylene, Ethylene Propylene Rubber (EPR), and elastomer for injection molding compounds.

The classification into groups is according to the different properties as described in Table 2.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPR<.

Applicability.

Typical applications include the following: Paintable airbag covers.

Remarks.

The classification into types is according to different ranges of stiffness and flow as indicated in Table 1.

Document History

GMW16622
October 1, 2021
Thermoplastic Elastomer – A Blend of Polypropylene, EPR, and Elastomer for Paintable Interior Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2016
Thermoplastic Elastomer – A Blend of Polypropylene, EPR, and Elastomer for Paintable Interior Applications
Material Description. This specification describes paintable grades of a blend of polypropylene, Ethylene Propylene Rubber (EPR), and elastomer for injection molding compounds.  The classification...
October 1, 2011
Thermoplastic Olefin - Polypropylene/EPDM Rubber Blend for Paintable Interior Applications
Material Description. This specification describes paintable grades of a blend of polypropylene and Ethylene/Propylene Diene Monomer (EPDM) rubber injection molding compounds. Materials certified to...

References

Advertisement