CEI - EN 50397-3/EC
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
inactive
| Organization: | CEI |
| Publication Date: | 1 August 2021 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
February 1, 2023
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 3: Guide to use
This part of EN 50397 provides general recommendations for the selection, storage, transportation and installation of the covered conductors and the related accessories specified in EN 50397-1 and EN...
EN 50397-3/EC
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
A description is not available for this item.
March 1, 2011
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 3: Guide to use
ll presente fascicolo contiene la Parte 3 della serie di Norme CEI EN 50397 e contiene raccomandazioni generali la scelta, immagazzinaggio, trasporto e installazione dei conduttori con guaina e...