ISO - 23551-6

Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 6: Thermoelectric flame supervision controls

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 26
ICS Code (Gas fuel burners): 27.060.20
scope:

This document specifies safety, constructional, and performance and testing requirements for thermoelectric flame supervision controls, energized by a thermocouple, intended for use with gas burners and gas-burning appliances, hereafter referred to as "controls".

This document applies to thermoelectric flame supervision controls for gas burners and gas-burning appliances of nominal connection size up to, and including DN 50, that can be used and tested independently of these appliances.

These thermoelectric flame supervision controls are suitable for fuel gases, such as natural gas, manufactured gas or liquefied petroleum gas (LPG) at inlet pressures up to and including 50 kPa. It is not applicable to corrosive and waste gases.

This document covers type testing only.

This document is not applicable to:

a) the thermocouple; and

b) controls which use auxiliary energy (e.g. electrical energy supplied externally).

Document History

23551-6
November 1, 2021
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 6: Thermoelectric flame supervision controls
This document specifies safety, constructional, and performance and testing requirements for thermoelectric flame supervision controls, energized by a thermocouple, intended for use with gas burners...
August 15, 2014
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 6: Thermoelectric flame supervision controls
This part of ISO 23551 specifies safety, constructional, and performance requirements for thermoelectric flame supervision controls, energized by a thermocouple, intended for use with gas burners and...

References

Advertisement