ISO - 24449

Metallic and other inorganic coatings — Determination of thermal conductivity of thermal barrier coatings at elevated temperature

active, Most Current
Organization: ISO
Publication Date: 1 October 2021
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a method for determining the thermal conductivity of ceramic top coat (TC) constituting thermal barrier coating (TBC) subjected to heat treatment, in a direction normal to the coating surface, from room temperature up to 1 000 °C.

Document History

24449
October 1, 2021
Metallic and other inorganic coatings — Determination of thermal conductivity of thermal barrier coatings at elevated temperature
This document specifies a method for determining the thermal conductivity of ceramic top coat (TC) constituting thermal barrier coating (TBC) subjected to heat treatment, in a direction normal to the...

References

Advertisement