ISO/IEC/IEEE 8802-1CM AMD 1
Telecommunications and information exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1CM: Time-sensitive networking for fronthaul AMENDMENT 1: Enhancements to fronthaul profiles to support new fronthaul interface, synchronization, and syntonization standards
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
Enhancements to fronthaul profiles are defined in this amendment to IEEE Std 802.1CM™-2018 in order to address new developments in fronthaul interface standards and in related synchronization and syntonization standards.
Document History
ISO/IEC/IEEE 8802-1CM AMD 1
October 1, 2021
Telecommunications and information exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1CM: Time-sensitive networking for fronthaul AMENDMENT 1: Enhancements to fronthaul profiles to support new fronthaul interface, synchronization, and syntonization standards
Abstract:
Enhancements to fronthaul profiles are defined in this amendment to IEEE Std 802.1CM™-2018 in order to address new developments in fronthaul interface standards and in related...
July 1, 2019
Telecommunications and information exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1CM: Time-sensitive networking for fronthaul
This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations, and LANs that are necessary to build networks that are capable...