BHMA - A156.44

HARDWARE FOR ARCHITECTURAL GLASS OPENINGS

active, Most Current
Organization: BHMA
Publication Date: 1 January 2021
Status: active
Page Count: 14
scope:

This Standard establishes performance requirements for exit device hardware used on swinging architectural glass doors and includes operational, cycle, strength and security tests.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, door and frame construction, maintenance, and environmental conditions.

Tests to evaluate decorative and protective finishes for these products are described in ANSI/BHMA A156.18 for Materials and Finishes, and are required to complete certification.

This standard serves as a supplement to related applicable BHMA standards and is meant to evaluate the product for the unique application of architectural glass openings. Acknowledging that products are commonly used in different applications, certifying to this standard may be in addition to other applicable BHMA standards.

Document History

A156.44
January 1, 2021
HARDWARE FOR ARCHITECTURAL GLASS OPENINGS
This Standard establishes performance requirements for exit device hardware used on swinging architectural glass doors and includes operational, cycle, strength and security tests. Tests described...
Advertisement