CEN - EN 17106-2
Road operation machinery - Safety - Part 2: Specific requirements for road surface cleaning machines
| Organization: | CEN |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Other standards related to road engineering): | 93.080.99 |
| ICS Code (Special purpose vehicles): | 43.160 |
scope:
This document together with EN 17106-1:2021 deals with all significant hazards, hazardous situations and events relevant to road surface cleaning machines (as defined in EN 15429-1:2007 and EN 17106-1:2021, 3.7) when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex B) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4.
The requirements of this document are complementary to the common requirements formulated in EN 17106-1:2021. This document does not repeat the requirements from EN 17106-1:2021 but supplements or modifies the requirements for road surface cleaning machines.
This document is not applicable to road surface cleaning machines manufactured before the date of its publication.
Document History