DSF/FPRCEN/TS 17780

Organic, organo-mineral and inorganic fertilizers – Detection of Salmonella spp.

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Fertilizers): 65.080
scope:

This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the present method was not validated for blends. This document specifies a method for the detection of Salmonella spp. in organic, organo-mineral and inorganic fertilizers. The method is based on EN ISO 6579-1 and its validated alternative methods for the detection of Salmonella spp. in food and feeding stuff. It requires three successive steps: A selective enrichment, an isolation on a chromogenic agar, and if positive a confirmation with a serological test (and if required, a selective media).

Document History

April 11, 2022
Organic, organo-mineral and inorganic fertilizers – Detection of Salmonella spp.
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the...
DSF/FPRCEN/TS 17780
Organic, organo-mineral and inorganic fertilizers – Detection of Salmonella spp.
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the...
Advertisement