DSF/IEC 61196-1-124 ED1

Coaxial Communication Cables – Part 1-124: Electrical test methods – Test for coupling loss of radiating cable

inactive
Organization: DS
Status: inactive
Page Count: 11
scope:

This part of IEC 61196 defines the test method to determine the coupling loss of radiating coaxial communication cables that are intended for use in wireless communication system such as tunnels, railways, highways, subways, elevators and other confined areas in which conventional antenna transmission is not satisfactory or even impossible.

Document History

August 17, 2022
Coaxial communication cables – Part 1-124: Electrical test methods – Test for coupling loss of radiating cable
IEC 61196-1-124:2022 defines the test method to determine the coupling loss of radiating coaxial communication cables that are intended for use in wireless communication systems such as tunnels,...
DSF/IEC 61196-1-124 ED1
Coaxial Communication Cables – Part 1-124: Electrical test methods – Test for coupling loss of radiating cable
This part of IEC 61196 defines the test method to determine the coupling loss of radiating coaxial communication cables that are intended for use in wireless communication system such as tunnels,...
Advertisement