DSF/EN 1888-1/FPRA1

Child care articles – Wheeled child conveyances – Part 1: Pushchairs and prams

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Equipment for children): 97.190
scope:

This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any integrated platform on which a child can stand. This European Standard does not cover toys, baby carriers fitted with wheels; pushchairs and prams propelled by a motor and pushchairs and prams designed for children with special needs. Where a pushchair or pram or any part of the pushchair or pram has several functions or can be converted into another function it is due to comply with relevant standard(s).

Document History

April 25, 2022
Child care articles – Wheeled child conveyances – Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
January 2, 2019
Child care articles – Wheeled child conveyances – Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
Child use and care articles – Wheeled child conveyances – Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
Child care articles – Wheeled child conveyances – Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and pram body
This draft European Standard specifies the safety requirements and test methods for wheeled child conveyances, designed for the carriage of one or more children, up to 15 kg each and additional 20 kg...
DSF/EN 1888-1/FPRA1
Child care articles – Wheeled child conveyances – Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
Advertisement