DS/EN 4614
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series – Dimensions and loads – Inch series
active, Most Current
| Organization: | DS |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications. These bearings are not intended for use of moving parts especially for control mechanism and operating system. They shall be used in the temperature range -55 °C to 163 °C.
Document History
DS/EN 4614
November 1, 2021
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series – Dimensions and loads – Inch series
This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications. These bearings are not...
June 17, 2009
Aerospace series – Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearings, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....
Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series - Dimensions and loads - Inch series
This standard specifies the characteristics of bearings, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....