DS/ISO 24449

Metallic and other inorganic coatings – Determination of thermal conductivity of thermal barrier coatings at elevated temperature

active, Most Current
Organization: DS
Publication Date: 2 November 2021
Status: active
Page Count: 20
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a method for determining the thermal conductivity of ceramic top coat (TC) constituting thermal barrier coating (TBC) subjected to heat treatment, in a direction normal to the coating surface, from room temperature up to 1 000 °C.

Document History

DS/ISO 24449
November 2, 2021
Metallic and other inorganic coatings – Determination of thermal conductivity of thermal barrier coatings at elevated temperature
This document specifies a method for determining the thermal conductivity of ceramic top coat (TC) constituting thermal barrier coating (TBC) subjected to heat treatment, in a direction normal to the...
Advertisement