NEN-ISO/IEC/IEEE 8802-1CM
Telecommunications and information exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1CM: Time-sensitive networking for fronthaul
| Organization: | NEN |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Networking): | 35.110 |
scope:
This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations, and LANs that are necessary to build networks that are capable of transporting fronthaul streams, which are time-sensitive.
NOTE-Stream and flow are used as synonyms in this document.1
Purpose
The purpose of this standard is to specify defaults and profiles that enable the transport of time-sensitive fronthaul streams in Ethernet bridged networks.
1Notes in text, tables, and figures of a standard are given for information only and do not contain requirements needed to implement this standard.
Document History