CEI - EN 50291-2

Electrical apparatus for the detection of carbon monoxide in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including recreational craft - Additional test methods and performance requirements

active, Most Current
Organization: CEI
Publication Date: 1 October 2021
Status: active
Page Count: 16
ICS Code (Alarm and warning systems): 13.320

Document History

EN 50291-2
October 1, 2021
Electrical apparatus for the detection of carbon monoxide in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including recreational craft - Additional test methods and performance requirements
A description is not available for this item.
May 1, 2011
Electrical apparatus for the detection of carbon monoxide in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including recreational craft Additional test methods and performance requirements
La presente Norma fa parte della serie EN 50291 relativa agli apparecchi elettrici per la rivelazione di monossido di carbonio in ambienti domestici e similari. In particolare questa Norma contiene...
Advertisement