CEI - EN 50342-2

Lead-acid starter batteries Part 2: Dimensions of batteries and marking of terminals

active, Most Current
Organization: CEI
Publication Date: 1 October 2021
Status: active
Page Count: 32
ICS Code (Acid secondary cells and batteries): 29.220.20

Document History

EN 50342-2
October 1, 2021
Lead-acid starter batteries Part 2: Dimensions of batteries and marking of terminals
A description is not available for this item.
May 1, 2015
Lead-acid starter batteries Part 2: Dimensions of batteries and marking of terminals
FOREWORD This document (EN 50342-2:2007/A1:2014) has been prepared by CLC/TC 21X "Secondary cells and batteries". The following dates are fixed: – latest date by which this document has to be...
January 1, 2009
Lead-acid starter batteries Part 2: Dimensions of batteries and marking of terminals
La presente Norma riguarda le batterie di avviamento a 12 V sia per veicoli passeggeri che per veicoli leggeri commerciali. Tutte le batterie conformi alla presente Norma possono essere fissate a...
Advertisement