ISO - 27126

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals — Specification

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 28
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes from 25 mm to 300 mm, working pressures from 0,4 MPa (4 bar) to 1,4 MPa (14 bar) and working temperatures from −30 °C to 150 °C, according to type.

Type 1 hoses are suitable for vapour applications. Types 2 to 4 hoses are suitable for liquid applications.

NOTE 1 See Annex A concerning the selection of the material for the inner wall of layers and any polymeric coating of the internal wire helix related to the chemical(s) to be conveyed by the hoses and/or hose assemblies.

- aircraft refuelling (see ISO 1825);

- fuel dispensing (see ISO 5772);

- oil burners (see ISO 6806);

- liquefied petroleum gas and liquefied natural gas (see ISO 27127);

- fire fighting (see ISO 14557);

- offshore liquefied natural gas (see EN 1474-2);

- refrigeration circuits.

Document History

27126
November 1, 2021
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals — Specification
This document specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes...
September 15, 2014
Thermoplastic multi-layer (nonvulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
This International Standard specifies requirements for four types of thermoplastic multilayer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It...

References

Advertisement