HI - ANSI/HI 10.1-10.5

Air-Operated Pumps for Nomenclature, Definitions, Application, and Operation

active, Most Current
Organization: HI
Publication Date: 1 January 2021
Status: active
Page Count: 35
scope:

This standard applies to air-operated diaphragm and bellows pumps. An air-operated pump is a positive-displacement reciprocating pump used for general liquid transfer. It is driven by means of a compressed gas (usually air) from an outside source. Where "air" is used throughout this document, it should be taken to mean any compressed gas, but usually air.

Air-operated rotodynamic and rotary pumps are not included in this standard.

Purpose

The purpose of this standard is to define common terminology, provide education, and prevent misunderstandings between manufacturers, purchasers, and users of air-operated pumps. The standard can assist purchasers in the selection and acquisition of an appropriate pump for their needs. The standard can also assist pump users to operate their pumps in an efficient and trouble-free manner and avoid common mistakes.

Document History

ANSI/HI 10.1-10.5
January 1, 2021
Air-Operated Pumps for Nomenclature, Definitions, Application, and Operation
This standard applies to air-operated diaphragm and bellows pumps. An air-operated pump is a positive-displacement reciprocating pump used for general liquid transfer. It is driven by means of a...
January 1, 2016
Air-Operated Pumps for Nomenclature, Definitions, Application, and Operation
A description is not available for this item.
January 1, 2010
Air-Operated Pumps for Nomenclature, Definitions, Application, and Operation
This standard applies to air-operated diaphragm and bellows pumps.
January 1, 2004
Air-Operated Pumps for Nomenclature, Definitions, Application, and Operation
This standard applies to air-operated reciprocating diaphragm and bellows pumps (referred to as "air-operated reciprocating pumps" herein).
Advertisement