IEC - 62106-10
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 10: UECP – Universal Encoder Communication Protocol
| Organization: | IEC |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
This part of IEC 62106 describes the Universal Encoder Communication Protocol - UECP. The UECP has as its primary objectives to satisfy the need for harmonized RDS encoder communication protocols and to facilitate the interworking of various RDS systems components, such as RDS servers, data bridges and encoders, regardless of the supplier. Furthermore, a harmonised network environment and encoder model is being maintained to facilitate the interchange of component parts of RDS network systems. These harmonized models and a universal layered protocol are specified, based on the ISO/OSI recommendation. The UECP encompasses all current RDS features including any new developments using the ODA protocol.
Document History