DS/EN IEC 62868-2-2

Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-2: Particular requirements – Integrated OLED modules

active, Most Current
Organization: DS
Publication Date: 8 November 2021
Status: active
Page Count: 20
ICS Code (Other standards related to lamps): 29.140.99
scope:

IEC 62868-2-2:2020 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1000 V or AC supplies up to 1 000 V RMS at 50 Hz or 60Hz.

Document History

DS/EN IEC 62868-2-2
November 8, 2021
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-2: Particular requirements – Integrated OLED modules
IEC 62868-2-2:2020 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1000 V or AC supplies up to 1 000 V RMS at 50...
Organic Light Emitting Diode (OLED) light sources for general lighting – safety – part 2-2: Particular requirements for integrated OLED modules
This part of IEC 62868 specifies the safety requirements of integrated organic light-emitting diode (OLED) modules for use on d.c. supplies up to 1000 V or a.c. supplies up to 1000 V at 50 Hz or 60Hz.
Amendment 1 – Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-2: Particular requirements – Integrated OLED modules
IEC 62868-2-2:2020 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1000 V or AC supplies up to 1 000 V RMS at 50...
Advertisement