ISO/IEC 19775-2
Information technology — Computer graphics, image processing and environmental data representation — Extensible 3D (X3D) — Part 2: Scene access interface (SAI)
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Computer graphics): | 35.140 |
scope:
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to support inspection and modification of the scene graph.
Document History
ISO/IEC 19775-2
September 1, 2015
Information technology — Computer graphics, image processing and environmental data representation — Extensible 3D (X3D) — Part 2: Scene access interface (SAI)
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to...
September 15, 2010
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene access interface (SAI)
A description is not available for this item.