CEN - PREN 14336

Heating systems in buildings - Installation and commissioning of water based heating systems

pending
Organization: CEN
Publication Date: 1 November 2021
Status: pending
Page Count: 65
ICS Code (Central heating systems): 91.140.10
scope:

This document specifies the requirements for the installation and commissioning of water-based heating, cooling and domestic hot water preparation (DHW) systems in buildings with a maximum operating temperature of 110°C.

This document does not cover superheated water systems and steam systems.

This document covers the system's requirements for the installation and commissioning of individual components of the system (e.g. heat generators, pumps, controls). It does not cover the specific commissioning requirements for these components (e.g. how to set fuel/air ratio on a boiler).

This document does not cover the installation or commissioning of attached systems (e.g. air conditioning, domestic hot water distribution, ventilation systems).

This document covers only the technical requirements, and does not cover any commercial or contractual arrangements between parties.

Document History

PREN 14336
November 1, 2021
Heating systems in buildings - Installation and commissioning of water based heating systems
This document specifies the requirements for the installation and commissioning of water-based heating, cooling and domestic hot water preparation (DHW) systems in buildings with a maximum operating...
October 1, 2004
Heating systems in buildings - Installation and commissioning of water based heating systems
A description is not available for this item.

References

Advertisement