CEN - EN ISO 6370-1
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 1: Abrasion testing apparatus
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This part of ISO 6370 specifies the requirements for the testing apparatus to be used for the determination of the resistance to abrasion of vitreous and porcelain enamel coatings.
Document History
EN ISO 6370-1
October 1, 2021
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 1: Abrasion testing apparatus
This part of ISO 6370 specifies the requirements for the testing apparatus to be used for the determination of the resistance to abrasion of vitreous and porcelain enamel coatings.