CENELEC - EN 60898-2
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
| Organization: | CENELEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a rated DC voltage not exceeding 220 V for single-pole and 440 V for two-pole circuit-breakers, a rated current not exceeding 125 A and a rated DC short-circuit capacity not exceeding 10 000 A.
NOTE This standard applies to circuit-breakers able to make and break both alternating current and direct current.
Document History