D7301
Standard Specification for Nuclear Graphite Suitable for Components Subjected to Low Neutron Irradiation Dose
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
This specification covers the classification, processing, and properties of nuclear grade graphite billets with dimensions sufficient to meet the designer's requirements for reflector blocks and core support structures, in a high temperature gas cooled reactor. The graphite classes specified here would be suitable for reactor core applications where neutron irradiation induced dimensional changes are not a significant design consideration.
The purpose of this specification is to document the minimum acceptable properties and levels of quality assurance and traceability for nuclear grade graphite suitable for components subjected to low irradiation dose. Nuclear graphites meeting the requirements of Specification D7219 are also suitable for components subjected to low neutron irradiation dose.
The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
*A Summary of Changes section appears at the end of this standard
Document History