DS/ISO 25539-4
Cardiovascular implants – Endovascular devices – Part 4: Application of ISO 17327-1 for coated endovascular devices
| Organization: | DS |
| Publication Date: | 16 November 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This document specifies the appropriate application of ISO 17327-1:2018 to coated endovascular prostheses, vascular stents, and vena cava filters. This document is intended to be used as a supplement to ISO 25539-1, ISO 25539-2, ISO 25539-3, ISO 12417-1 and ISO/TS 17137. The following coatings are within the scope of ISO 17327-1 and addressed in this document for endovascular devices: drug coatings (eluting and non-eluting), non-drug coatings (absorbable and non-absorbable), and chemistry-related surface modifications (oxide, such as TiO2, and non-oxide, such as amorphous silicon carbide and diamond-like carbon). This document is not applicable to coated delivery systems or coated ancillary devices (e.g. guidewires), as these coatings are not within the scope of ISO 17327-1, which is specifically directed to implant coatings. This document is not applicable to coverings of endovascular devices; however, if the covering of a device is coated, it is within the scope of this document. This document does not address the requirements for, and the evaluation of, viable tissues and non-viable biologic materials used as implant coatings.
Document History