DS/EN IEC 61010-2-032/A11
Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
| Organization: | DS |
| Publication Date: | 15 November 2021 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
1 Scope and object This clause of Part 1 is applicable except as follows: 1.1.1 Equipment included in scope Replacement: Replace the existing text with the following: This part of IEC 61010 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without physically opening the current path of the circuit being measured. They may be stand-alone current sensors or accessories to other equipment or parts of combined equipment (see Figure 101). These include measurement circuits which are part of electrical test and measurement equipment, laboratory equipment, or process control equipment. The existence of these current sensors and circuits in equipment requires additional protective means between the current sensor, the circuit and an OPERATOR.
Document History