DS/IEC 62906-5-1

Laser displays – Part 5-1: Measurement of optical performance for laser front projection

active, Most Current
Organization: DS
Publication Date: 16 November 2021
Status: active
Page Count: 74
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

IEC 62906-5-1:2021(E) specifies the standard measurement conditions and measurement methods for front projection displays without screen which use lasers or laser hybrids as light sources. The hybrid light sources can use both lasers and spontaneous emission-based light sources. This document covers optical performance measurements for full-frame projection technologies such as digital micro mirror devices (DMDs), liquid crystal on silicon (LCOS), and liquid crystal display (LCD) projectors. Other displays, such as raster-scanned (flying spot) projection displays, are not included.

Document History

DS/IEC 62906-5-1
November 16, 2021
Laser displays – Part 5-1: Measurement of optical performance for laser front projection
IEC 62906-5-1:2021(E) specifies the standard measurement conditions and measurement methods for front projection displays without screen which use lasers or laser hybrids as light sources. The hybrid...
IEC 62906-5-1 ED1: Laser display devices – Part 5-1: Measurement of optical performance for laser front projection
This part of IEC 62906 specifies the standard measurement conditions and measurement methods for front projection displays without screen which use lasers or laser hybrids as light sources. The...
Advertisement