DS/ISO 16315
Small craft – Electric propulsion system
| Organization: | DS |
| Publication Date: | 15 November 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Small craft): | 47.080 |
scope:
ISO 16315:2016 addresses the design and installation of alternating current (AC) and direct current (DC) electrical systems used for the purpose of electrical propulsion and/or electrical hybrid (system with both a rechargeable battery and a fuelled power source) propulsion. ISO 16315:2016 applies to electrical propulsion systems operated in the following ranges either individually or in combination: direct current of less than 1 500 V DC; single-phase alternating current up to AC 1 000 V; three-phase alternating current up to AC 1 000 V. ISO 16315:2016 applies to electrical propulsion systems installed in small craft up to 24 m length of the hull (LH according to ISO 8666).
Document History