DS/EN IEC 61954

Static VAR compensators (SVC) – Testing of thyristor valves

active, Most Current
Organization: DS
Publication Date: 16 November 2021
Status: active
Page Count: 54
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Thyristors): 31.080.20
scope:

This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). Clauses 4 to 7 detail the type tests, i.e. tests which are carried out to verify that the valve design meets the requirements specified. Clause 8 covers the production tests, i.e. tests which are carried out to verify proper manufacturing. Clauses 9 and 10 detail optional tests, i.e. tests additional to the type and production tests.

Document History

DS/EN IEC 61954
November 16, 2021
Static VAR compensators (SVC) – Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
Static var compensators (SVC) – Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...

References

Advertisement