DS/ISO 23769

Furniture – Mattresses – Test methods for the determination of functional characteristics

active, Most Current
Organization: DS
Publication Date: 15 November 2021
Status: active
Page Count: 24
ICS Code (Furniture): 97.140
scope:

This document specifies test methods for the determination of the durability, height loss and hardness of mattresses with a height ≥100 mm (and mattress pads when they form a unit with the mattress). This document applies to adult mattresses for domestic and non-domestic use. It does not apply to water mattresses, air mattresses or standalone mattress pads. Test methods for the assessment of aging, degradation, fire resistance and electrical functions are not included.

Document History

DS/ISO 23769
November 15, 2021
Furniture – Mattresses – Test methods for the determination of functional characteristics
This document specifies test methods for the determination of the durability, height loss and hardness of mattresses with a height ≥100 mm (and mattress pads when they form a unit with the mattress)....
Advertisement