DSF/IEC TS 61496-4-3 ED2
Safety of machinery – Electro-sensitive protective equipment – Part 4-3: Particular requirements for equipment using vision based protective devices (VBPD) – Additional requirements when using stereo vision techniques (VBPDST)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This document specifies requirements for the design, construction and testing of non-contact electro-sensitive protective equipment (ESPE) designed specifically to detect persons or parts of persons as part of a safety-related system, employing vision-based protective devices (VBPDs) using stereo vision techniques (VBPDST) for the sensing function. Special attention is directed to features which ensure that an appropriate safety-related performance is achieved. An ESPE can include optional safety-related functions, the requirements for which are given in Annex A of IEC 61496-1:2020 and this document. NOTE - "Non-contact" means that physical contact is not required for sensing. Where this document does not contain all necessary provisions, then IEC/TS 62998-1 applies. It is also possible, for those aspects not considered in this document, to use provisions from IEC/TS 62998-1 additionally. This document does not specify the dimensions or configurations of the detection zone and its disposition in relation to hazardous parts for any particular application, nor what constitutes a hazardous state of any machine. It is restricted to the functioning of the ESPE and how it interfaces with the machine.
Document History