DSF/PREN IEC 61558-2-13
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers for general applications
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61558 deals with the safety of auto-transformers for general applications and power supply units incorporating auto-transformers for general applications. Transformers incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer covers auto-transformers for general applications and power supply units incorporating auto-transformers for general applications. For power supply units (linear) this document is applicable. For switch mode power supply units IEC 61558-2-16 is applicable. This document is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced) independent or associated dry- type transformers. The windings may be encapsulated or non-encapsulated. The rated supply voltage does not exceed 1 000 V AC, and the rated supply frequency and the internal operating frequencies do not exceed 500 Hz. The core power does not exceed: - 2 kVA for single-phase transformers; - 10 kVA for polyphase transformers. The rated output does not exceed: - 40 kVA for single-phase transformers; - 200 kVA for polyphase transformers. This document is applicable to transformers without limitation of the core power and the rated output both being subject to an agreement between the purchaser and the manufacturer. Where applicable, the no-load output voltage or the rated output voltage does not exceed 1 000 V AC or 1 415 V ripple-free DC. For independent transformers, the no-load output voltage and the rated output voltage is not less than 50 V AC or 120 V ripple-free DC. This document is not applicable to external circuits and their components intended to be connected to the input terminals and output terminals of the transformers. NOTE 2 - Transformers covered by this document are used only in applications where no insulation between circuits is required by the installation ru ...
Document History