NEN-ISO 12297-1
Rolling bearings - Cylindrical rollers - Part 1: Boundary dimensions, geometrical product specifications (GPS) and tolerance values for steel rollers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies nominal boundary dimensions, geometrical product specifications (GPS) and tolerance values for finished steel cylindrical rollers for rolling bearings. The maximum roller diameter is 40 mm.
Annexes A and B give the sorting principles for roller diameter and roller length tolerances and gauges, respectively.
Document History
NEN-ISO 12297-1
November 1, 2021
Rolling bearings - Cylindrical rollers - Part 1: Boundary dimensions, geometrical product specifications (GPS) and tolerance values for steel rollers
This document specifies nominal boundary dimensions, geometrical product specifications (GPS) and tolerance values for finished steel cylindrical rollers for rolling bearings. The maximum roller...