CSA - Z259.16:21

Design of active fall-protection systems

inactive
Organization: CSA
Publication Date: 1 January 2021
Status: inactive
Page Count: 74
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This Standard is intended for engineers with expertise in designing fall-protection systems.

This Standard does not specify design or performance requirements for fall-arrest equipment or systems that have been manufactured in accordance with the requirements of an applicable CSA Z259 equipment standard.

This Standard is not to be used as a substitute for testing and certification of components of fallprotection equipment for which there is an applicable CSA Z259 equipment standard, unless the device is custom engineered for limited or site-specific applications.

This Standard does not cover the design of passive fall-protection systems such as guardrails and nets, except where such passive systems are also designed to serve as anchorage and/or anchorage connector subsystems for active fall-protection systems covered by this Standard.

This Standard does not cover the design of positioning systems.

This Standard does not cover the determination of structural strength and behaviour of components or anchorages of active fall-protection systems. It does, however, establish the safety criteria once the strengths and behaviours are known. Such strengths and behaviours are determined by analytical testing or engineering methods and by CSA Group or other design Standards for the materials and structural systems being used.

This Standard does not supersede the requirements of applicable occupational safety and health regulations.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2021
Design of active fall-protection systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
January 1, 2021
Design of active fall-protection systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
Z259.16:21
January 1, 2021
Design of active fall-protection systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
January 1, 2015
Design of active fall-protection systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
January 1, 2015
Design of active fall-protection systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
January 1, 2015
Design of Active Fall-Protection Systems
This Standard specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. This...
February 1, 2004
Design of Active Fall-Protection Systems
This Standard is intended for professional engineers with expertise in designing fall-protection systems. It specifies requirements for the design and performance of complete active fall-protection...
February 1, 2004
Design of active fall-protection systems
This Standard is intended for professional engineers with expertise in designing fall-protection systems. It specifies requirements for the design and performance of complete active fall-protection...
January 1, 2004
Design of Active Fall-Protection Systems
This Standard is intended for professional engineers with expertise in designing fall-protection systems. It specifies requirements for the design and performance of complete active fall-protection...

References

Advertisement