JSA - JIS G 0803
Radiographic examination with film for the weld seam of welded steel tubes
| Organization: | JSA |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This Standard specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes (hereafter referred to as steel tubes) for the detection of imperfections.
NOTE 1 As an alternative, see JIS G 0804 established based on ISO 10893-7 for digital radiographic testing.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 10893-6 : 2019 Non-destructive testing of steel tubes - Part 6 : Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History