IES - TM-38
TECHNICAL MEMORANDUM: PHOTOMETRIC AND ELECTRICAL MEASUREMENTS OF TUNABLE-WHITE SOLID-STATE LIGHTING PRODUCTS
| Organization: | IES |
| Publication Date: | 8 August 2021 |
| Status: | active |
| Page Count: | 23 |
scope:
This document describes a protocol for measuring photometric, colorimetric, and electrical characteristics of tunable-white solid-state lighting products- including lamps, luminaires, and light engines-as covered by ANSI/IES LM-79-19 (see Section 2.7). This protocol applies to products for which the spectral power distribution can be adjusted with a single, one-dimensional input having a quantitative, interval format, either continuous or discrete, that is nominally independent of luminous flux control. For example, a product controlled with one variable control input (e.g., slider, rotary knob)-or several presets-for color and one variable control input for lumen output. This document also describes a method for interpolating between measured data to obtain specified characteristics, including correlated color temperature (CCT) range, Duv range, lumen output range (at full intensity control as color changes), efficacy at maximum output, efficacy range, color rendition range (i.e., IES Rf, IES Rg, IES Rcs,h1, IES Rf,h1 CIE Ra, CIE R9,), and chromaticity coordinates (i.e., x, y; u', v').
The method described in this document does not apply to products that intentionally change chromaticity with luminous flux (e.g., dim-to-warm), or products with multiple color-control input signals (e.g., full-color-tunable) that cannot be set to operate with a single color-control input signal. Some tunable-white products may use control schemes that are not covered by this method, such as a number of categorical presets that are not linked to an underlying scale or a graphical interface that does not provide a quantitative component.
Document History