IEEE - C37.242

Guide for Synchronization, Calibration, Testing, and Installation of Phasor Measurement Units (PMUs) for Power System Protection and Control

active, Most Current
Organization: IEEE
Publication Date: 25 March 2021
Status: active
Page Count: 98
scope:

This guide provides guidance for synchronization, calibration, testing, and installation of phasor measurement units (PMUs) applied in power system protection and control. The following are addressed in this guide:

a) Considerations for the installation of PMU devices based on application requirements and typical bus configurations.

b) Techniques focusing on the overall accuracy and availability of the time synchronization system.

c) Test and calibration procedures for PMUs for laboratory and field applications.

d) Communications testing for connecting PMUs to other devices including Phasor Data Concentrators (PDCs).

Purpose

This guide is intended to be used by power system protection professionals for PMU installation and covers the requirements for synchronization of field devices and connection to other devices including PDCs.

Document History

C37.242
March 25, 2021
Guide for Synchronization, Calibration, Testing, and Installation of Phasor Measurement Units (PMUs) for Power System Protection and Control
This guide provides guidance for synchronization, calibration, testing, and installation of phasor measurement units (PMUs) applied in power system protection and control. The following are addressed...
February 6, 2013
Guide for Synchronization, Calibration, Testing, and Installation of Phasor Measurement Units (PMUs) for Power System Protection and Control
The document provides guidance for synchronization, calibration, testing, and installation of phasor measurement units (PMUs) applied in power system protection and control. The following are...

References

Advertisement