IEEE - 2861

Mobile Gaming Performance Evaluation and Optimization

active, Most Current
Organization: IEEE
Publication Date: 9 November 2021
Status: active
Page Count: 31
scope:

This standard defines the criteria and mechanism to optimize the performance of game applications and devices, along with the evaluation methods for game fluency and optimization effect. This standard also defines classifications of gaming scenarios and interfaces between a game application and a device.

Purpose

The purpose of this standard is to improve the user experience of mobile gaming by solving the issues between the high demands from game applications and the resource limitation of mobile intelligent terminals. Message exchange is critical to coordinate the resource allocation and to optimize the performance of gaming to help ensure fluent user experiences in games. Additionally, this standard specifies evaluation methods and criteria that enables the control and optimization.

Document History

2861
November 9, 2021
Mobile Gaming Performance Evaluation and Optimization
This standard defines the criteria and mechanism to optimize the performance of game applications and devices, along with the evaluation methods for game fluency and optimization effect. This...
Advertisement