CEN - EN 14854
Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers
| Organization: | CEN |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This document specifies dimensions of neck finishes for aerosol and spray glass containers, in order to guarantee tight sealing of valves or pumps with ferrules defined by EN 14849.
It applies to glass containers with a nominal diameter of the neck finish around 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20 mm for both moulded and tubular glass neck finishes.
NOTE These neck finishes are commonly called FEA 11, 13, 15, 17, 18 and 20.
Document History