BSI - 21/30446646 DC

Draft BS EN 60502-2 Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)

pending, Most Current
Organization: BSI
Publication Date: 22 November 2021
Status: pending
Page Count: 16
ICS Code (Cables): 29.060.20

Document History

21/30446646 DC
November 22, 2021
Draft BS EN 60502-2 Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.
Advertisement