ISO - 15614-13

Specification and qualification of welding procedures for metallic materials — Welding procedure test — Part 13: Upset (resistance butt) and flash welding

inactive
Organization: ISO
Publication Date: 1 November 2021
Status: inactive
Page Count: 22
ICS Code (Welding processes): 25.160.10
scope:

This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid, tubular, flat or circular cross-section. Its basic principles can also be applied to other resistance welding processes when this is stated in the specification.

This document defines the conditions for carrying out tests and the limits of validity of a qualified welding procedure for all the practical welding operations that it covers.

It covers the following resistance welding processes, as defined in ISO 4063:

- 24 flash welding, using direct current or alternating current with various movement sequences, constant flashing and pulsed flashing;

- 25 resistance upset welding, using direct current or alternating current with various pressure sequences.

Document History

November 1, 2023
Specification and qualification of welding procedures for metallic materials — Welding procedure test — Part 13: Upset (resistance butt) and flash welding
This document specifies how a preliminary welding procedure specification (pWPS) is qualified by welding procedure tests. This document defines the conditions for the execution of welding procedure...
15614-13
November 1, 2021
Specification and qualification of welding procedures for metallic materials — Welding procedure test — Part 13: Upset (resistance butt) and flash welding
This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid,...
July 1, 2012
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
February 15, 2005
Specification and qualification of welding procedures for metallic materials Welding procedure test Part 13: Resistance butt and flash welding
A description is not available for this item.

References

Advertisement