CENELEC - EN IEC 62868-2-1
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-1: Particular requirements - semi-integrated OLED modules
| Organization: | CENELEC |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62868 specifies safety requirements for semi-integrated organic light emitting diode modules operating with an external controlgear connected to the mains voltage, and which, in addition, have a control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power and have a rated voltage up to 120 V ripple free DC or 50 V AC RMS at 50 Hz or 60 Hz.
Document History