ETSI - TS 103 191-3

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 November 2021
Status: active
Page Count: 33
scope:

The present document contains the Abstract Test Suite (ATS) for MAPEM-SPATEM, IVIM, SREM-SSEM and RTCMEM as defined in ETSI TS 103 301 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.7].

The objective of the present document is to provide a basis for conformance tests for MAPEM-SPATEM, IVIM, SREM-SSEM and RTCMEM equipment giving a high probability of interoperability between different manufacturers' equipment.

The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [i.4] and ISO/IEC 9646-2 [i.5]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.8]) are used as a basis for the test methodology.

Document History

TS 103 191-3
November 1, 2021
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for MAPEM-SPATEM, IVIM, SREM-SSEM and RTCMEM as defined in ETSI TS 103 301 [1] in compliance with the relevant requirements and in...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for MAPEM-SPATEM, IVIM and SREM-SSEM as defined in SAE J2735 [1] and ETSI TS 103 301 [2] in compliance with the relevant requirements and...
September 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Signal Phase And Timing (SPAT) and Map (MAP); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for MAP-SPAT Messages (MAP-SPAT) as defined in SAE J2735 [1] in compliance with the relevant requirements and in accordance with the...

References

Advertisement