DIN ISO 4386-1
Plain bearings - Metallic multilayer plain bearings - Part 1: Non-destructive ultrasonic testing of bond of thickness ≥ 0,5 mm (ISO 4386-1:2019); Text in German and English
pending
| Organization: | DIN |
| Publication Date: | 1 December 2021 |
| Status: | pending |
| Page Count: | 25 |
| ICS Code (Plain bearings): | 21.100.10 |
Document History
August 1, 2022
Plain bearings - Metallic multilayer plain bearings - Part 1: Non-destructive ultrasonic testing of bond of thickness ≥ 0,5 mm (ISO 4386-1:2019)
A description is not available for this item.
DIN ISO 4386-1
December 1, 2021
Plain bearings - Metallic multilayer plain bearings - Part 1: Non-destructive ultrasonic testing of bond of thickness ≥ 0,5 mm (ISO 4386-1:2019); Text in German and English
A description is not available for this item.
December 1, 2015
Plain bearings - Metallic multilayer plain bearings - Part 1: Non-destructive ultrasonic testing of bond of thickness ≥ 0,5 mm (ISO 4386-1:2012)
This part of ISO 4386 specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings...